EN
  • EN
  • DE

SBM2045VFCT

Part No SBM2045VFCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description UlTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246616-SBM2045VFCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBM2045VFCT CAD Model

Description

The SBM2045VFCT is a Schottky Barrier Rectifier from Panjit, designed for high-efficiency rectification in power supplies and other applications. This rectifier features a low forward voltage drop, which reduces power loss and improves overall efficiency. Its compact size and surface-mount packaging make it suitable for high-density board designs. The device is also designed for high surge current capability.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for efficient voltage conversion.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • DC-DC Converters: Integrated into DC-DC converters for efficient rectification.
  • Solar Power Systems: Used in solar power systems for blocking diodes and charge controllers.

Features:

  • Schottky Barrier Rectifier: Provides fast switching and low forward voltage drop.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • High Junction Temperature: Operates at high junction temperatures for reliable performance.

Benefits:

  • Improved Power Efficiency: Low VF reduces heat generation and improves overall energy efficiency.
  • Compact Design: Small footprint enables miniaturization of electronic devices.
  • Enhanced Reliability: High surge current capability ensures stable operation under transient conditions.
  • Reduced System Cost: Efficient power management leads to lower overall system power consumption and cost.
  • Fast Switching: Schottky barrier design provides fast reverse recovery time.

Additional Details:

The SBM2045VFCT typically features a reverse voltage (VR) rating suitable for low to medium voltage applications. Its forward current (IF) rating specifies the maximum continuous current it can handle. The device is available in a standard surface-mount package, such as a SMB or similar, which is appropriate for automated assembly processes and efficient heat dissipation. Key specifications include forward voltage drop (VF) at a specific current, reverse leakage current (IR), and surge current capability. Detailed specifications and application notes are available in the Panjit datasheet for the SBM2045VFCT.

You May Also Be Interested in

STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1083 $61.6245
35+ $3.3703 $117.9605
54+ $3.2652 $176.3208
74+ $3.1601 $233.8474
95+ $3.0550 $290.2250
127+ $2.7385 $347.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess