EN
  • EN
  • DE

PJA3413_R1_00001

Part No PJA3413_R1_00001
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Description SOT-23, MOSFET / P-Channel 20 V 3.4A (Ta) 1.25W (Ta) Surface Mount SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Panjit International Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 82mOhm @ 3.4A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 7 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 522 pF @ 10 V
Power Dissipation (Max) 1.25W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23
Package / Case TO-236-3, SC-59, SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 3757-PJA3413_R1_00001DKR,3757-PJA3413_R1_00001TR,3757-PJA3413_R1_00001CT
Standard Package 3,000
Win Source Part Number 1085221-PJA3413_R1_00001
Ultra Librarian 3D Model Ultra Librarian PJA3413_R1_00001 CAD Model

Description

The Panjit International Inc. PJA3413_R1_00001 MOSFET is a high-quality product that is commonly used in various applications.

    You May Also Be Interested in

    Vishay
    MOSFET 2N-CH 20V 4.5A SC70-6
    Lowest to $0.4402
    Vishay
    MOSFET 2N-CH 60V 5.3A 8-SOIC
    Lowest to $0.6178
    Vishay
    MOSFET P-CH 20V 4.5A SC70-6
    Lowest to $0.4798
    Vishay
    MOSFET P-CH 20V MICROFOOT
    Lowest to $0.3347
    Vishay
    MOSFET P-CH 30V 12A SC70-6
    Lowest to $0.4558
    Vishay
    MOSFET P-CH 30V 4.1A 8-SOIC
    Lowest to $0.7644
    NXP / Nexperia
    MOSFET N-CH 30V SOT96-1
    Lowest to $0.1282
    Vishay
    MOSFET N-CH 30V 6.2A 8SOIC
    Lowest to $0.5885
    Vishay
    Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
    Lowest to $0.5821

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $17.6608
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess