The P6SMBJ15CA-R1-00001 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD).
Applications
- I/O interfaces
- VCC bus protection
- Protection of sensitive equipment against ESD and EFT
- Telecom equipment
- Industrial control systems
- Consumer electronics
Features
- 15V Stand-off Voltage
- 600W Peak Pulse Power capability at 10/1000μs waveform
- Unidirectional configuration
- Excellent clamping capability
- Low incremental surge resistance
- Typical IR less than 1μA above 12V
- Surface mount SMB package
- RoHS compliant
Benefits
- Protection against voltage transients
- Increased system reliability
- Reduced downtime due to component failure
- Smaller board space requirements due to SMB package
- Easy to implement in circuit designs
- High surge capability ensures reliable protection
Additional Details
The P6SMBJ15CA-R1-00001 TVS diode is designed for applications requiring robust protection against transient voltage events. The SMB (DO-214AA) package offers a compact footprint for surface mount assembly. Its 600W peak pulse power capability ensures effective clamping of transient voltages, preventing damage to downstream components. The low clamping voltage and fast response time provide superior protection compared to other transient suppression methods. The unidirectional configuration provides protection for DC circuits. The device operates over a wide temperature range, making it suitable for various environments. This component is widely used in industrial and commercial applications to safeguard electronic equipment from electrical surges and ESD events.