EN
  • EN
  • DE

AD8180AR-REEL

Part No AD8180AR-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 750 MHz, 3.8 mA 10 ns Switching Multiplexers / Analog Multiplexer Single 2:1 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172104-AD8180AR-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8180
Introduction Date November 13, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8180AR-REEL CAD Model

Description

Analog Devices Inc.'s AD8180AR-REEL High-Speed Multiplexer

The AD8180AR-REEL from Analog Devices Inc. is a high-performance, single-supply 3:1 multiplexer that is perfect for video and other high-speed applications. This device comes in a convenient reel packaging, making it suitable for high-volume production environments. The AD8180AR-REEL is designed to deliver exceptional signal fidelity and switching speed, ensuring minimal signal distortion and rapid response times.

With a wide bandwidth of 700 MHz and a fast switching speed of 20 ns, the AD8180AR-REEL is capable of handling high-frequency signals with ease. This makes it an excellent choice for applications such as RGB multiplexing, video routing, and any other scenario where a high-speed analog signal needs to be selectively routed between multiple sources and a single destination.

This multiplexer operates from a single +5 V supply, offering designers the convenience of compatibility with other standard 5 V logic families. The low power consumption of the AD8180AR-REEL, typically just 8.5 mA, makes it an energy-efficient solution for modern electronic systems. Additionally, it features a high off isolation of -80 dB and low crosstalk of -80 dB, which minimizes signal interference and ensures the integrity of the transmitted data.

The AD8180AR-REEL also boasts a high slew rate of 2000 V/µs, which contributes to its ability to maintain signal sharpness and reduce distortion. The device is available in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which allows for dense packing on PCBs and is well-suited for space-constrained applications.

For easy integration into digital control systems, the AD8180AR-REEL includes a digital input compatible with TTL and CMOS levels, ensuring seamless operation with a wide range of microcontrollers and digital logic circuits.

Analog Devices Inc. is known for its high-quality components, and the AD8180AR-REEL is no exception. It is designed to meet stringent specifications and is manufactured to deliver reliable and consistent performance. Whether you're designing a professional video editing suite, a high-speed data acquisition system, or an advanced communications platform, the AD8180AR-REEL is an excellent choice for your multiplexing needs.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess