EN
  • EN
  • DE

MMSZ5256BH_R1

Part No MMSZ5256BH_R1
Manufacturer Panjit
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOD123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 755045-MMSZ5256BH_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5256BH_R1 CAD Model

Description

The MMSZ5256BH_R1 is a Zener diode manufactured by Panjit. This diode is designed to provide a stable reference voltage in electronic circuits. It is commonly used for voltage regulation, overvoltage protection, and clipping applications. Its small size and reliable performance make it suitable for various electronic devices and systems.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Provides protection against voltage spikes and surges.
  • Clipping Circuits: Used to clip or limit the amplitude of signals.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression (TVS): Used to protect sensitive electronic components from transient voltage events.

Features:

  • Zener Voltage: Provides a specific Zener voltage for voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package: Available in a small surface-mount package, allowing for space-saving designs.
  • High Surge Capability: Can withstand high surge currents.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable voltage reference.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes.
  • Ease of Use: Simple to integrate into various circuits.
  • Cost-Effective: Provides high performance at a competitive price point.
  • Space Saving: Small package design allows for use in small and portable devices.

The MMSZ5256BH_R1 has a Zener voltage of approximately 30 Volts. Its low reverse leakage current ensures efficient operation. The small surface-mount package simplifies assembly and allows for high-density circuit layouts. The diode is designed to withstand high surge currents, providing robust overvoltage protection. It is commonly used in power supplies, communication equipment, and automotive electronics. The RoHS compliance ensures environmental safety. The Zener diode is an essential component for ensuring the reliable and stable operation of electronic circuits.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess