EN
  • EN
  • DE

MMSZ5236BS T/R

Part No MMSZ5236BS T/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831257-MMSZ5236BS T/R
Ultra Librarian 3D Model Ultra Librarian MMSZ5236BS T/R CAD Model

Description

The MMSZ5236BS T/R is a Zener diode manufactured by Panjit. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes maintain a constant voltage when reverse biased, making them suitable for voltage stabilization and transient suppression.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic circuits
  • Voltage clamping
  • Transient voltage suppression (TVS)
  • Clipping circuits

Features

  • Zener Voltage: 7.5V
  • Low leakage current
  • Surface Mount Device (SMD)
  • High surge current capability
  • Pb-free and RoHS compliant

Benefits

  • Provides stable voltage regulation
  • Protects sensitive components from overvoltage
  • Easy to integrate into PCB due to small size
  • Environmentally friendly
  • Enhances circuit reliability

The MMSZ5236BS T/R is available in a small surface mount package, making it ideal for space-constrained applications. Its low leakage current minimizes power loss in the circuit. The Zener diode's high surge current capability protects against voltage spikes, improving the overall robustness of the system. It is designed to maintain a voltage of approximately 7.5V when reverse biased.

Technical Specifications:

  • Zener Voltage (Vz): 7.5V (Nominal)
  • Zener Test Current (Izt): (Consult datasheet for specific value)
  • Reverse Leakage Current (Ir): (Consult datasheet for specific value)
  • Power Dissipation (Pd): (Consult datasheet for specific value)
  • Package Type: SOD-323

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess