EN
  • EN
  • DE

AHE2815SF/HBB

Part No AHE2815SF/HBB
Manufacturer Infineon Technologies
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 15V 1333A 10-Pin PCB Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 84 %
Max Input Voltage 40 V
Min Input Voltage 17 V
Output Current 1.333 A
Output Power 20 W
Output Voltage 15 V
RoHS Non-Compliant
Win Source Part Number 1230845-AHE2815SF/HBB
Categories Board Mount Modules
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHE2815SF/HBB CAD Model

Description

The Infineon Technologies AHE2815SF/HBB is a board mount module that has an output voltage of 15 V and an output power of 20 W.

  • Maximum Input Voltage: 40 V
  • Minimum Input Voltage: 17 V
  • Efficiency: 84%
  • Popularity: Medium
  • RoHS Compliant: No

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-12V 2W / Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input
Need more? Email Us
Recom Power
DC DC CONVERTER +/-15V 10W / Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V +/-15V 29W / Enclosed AC DC Converters 3 Output 5V 15V -15V 3A, 500mA, 500mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $86.1188
Traco Power
DC DC CONVERTER +/-12V 1.9W / Isolated Module DC DC Converter 2 Output 12V -12V 80mA, 80mA 10.8V - 13.2V Input
Need more? Email Us
Microchip Technology
IC REG BUCK 1.2V 1.2A 14MLF / Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 1.2A 2.7V - 5.5V Input
Lowest to $8.7314
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 5.5V 0.6 ~ 5.5V 12A, 12A, 5A, 5A 3.1V - 20V Input
Lowest to $37.7314
XP Power
DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 400mA 43.2V - 52.8V Input
Need more? Email Us
XP Power
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 200 Ma Rohs Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.5V 45W / Isolated Module DC DC Converter 1 Output 1.5V 30A 36V - 75V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess