EN
  • EN
  • DE

MMBD3004ST/R

Part No MMBD3004ST/R
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831145-MMBD3004ST/R
Ultra Librarian 3D Model Ultra Librarian MMBD3004ST/R CAD Model

Description

The MMBD3004ST/R is a surface-mount switching diode manufactured by Panjit. It is designed for high-speed switching applications where fast recovery time and low capacitance are critical. This diode is commonly used in various electronic circuits for signal routing, protection, and rectification.

Applications:

  • High-speed switching circuits
  • Signal routing and protection
  • Small signal rectification
  • Clipping and clamping circuits
  • DC-DC converters

Features:

  • Fast switching speed: Offers a fast reverse recovery time, enabling efficient high-frequency operation.
  • Low capacitance: Minimizes signal distortion and enhances high-frequency performance.
  • Surface mount package: Facilitates automated assembly and compact circuit designs.
  • High breakdown voltage: Provides robust protection against voltage spikes.
  • Low forward voltage drop: Reduces power dissipation and improves circuit efficiency.

Benefits:

  • Improved circuit performance: Fast switching and low capacitance contribute to optimal signal integrity.
  • Compact design: Surface-mount package allows for smaller, denser circuit layouts.
  • Enhanced reliability: High breakdown voltage ensures stable operation under various conditions.
  • Reduced power consumption: Low forward voltage drop minimizes energy loss in the circuit.
  • Simplified assembly: Surface-mount design facilitates automated manufacturing processes.

Technical Specifications:

The MMBD3004ST/R features a reverse voltage (Vr) of typically 100V, a forward current (If) of 200mA, and a reverse recovery time (trr) in the nanosecond range. The operating temperature ranges from -55°C to +150°C. It is available in a small SOT-23 package. This diode is designed to provide reliable performance in demanding switching applications.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess