EN
  • EN
  • DE

MBR4080PT

Part No MBR4080PT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description 40 AMPERES SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1216151-MBR4080PT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR4080PT CAD Model

Description

The MBR4080PT is a Schottky Barrier Rectifier designed for high-efficiency rectification. It's manufactured by Panjit and comes in a TO-247 package. This rectifier is specifically engineered to minimize power loss and improve system efficiency in a variety of applications.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • High frequency inverters
  • DC-DC converters

Features:

  • High surge current capability
  • Low forward voltage drop
  • High switching speed
  • High reliability
  • RoHS compliant

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation, simplifying thermal management and improving overall system reliability.
  • Faster Switching: High switching speed enables the use of this rectifier in high-frequency applications, providing better performance.
  • Enhanced Reliability: Robust design and manufacturing processes ensure long-term reliability and stable performance in demanding environments.
  • Overload Protection: The high surge current capability provides excellent overload protection, preventing damage from transient events.

Additional Details:

The MBR4080PT features a maximum repetitive peak reverse voltage of 80V and a forward current of 40A. Its operating junction temperature ranges from -65°C to +150°C. The low forward voltage drop is typically around 0.7V at the rated current, making it an ideal choice for applications where efficiency is paramount. The TO-247 package provides excellent thermal dissipation capabilities, allowing for efficient heat removal from the device. This Schottky Barrier Rectifier is commonly used in power supplies for computers, servers, and other electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess