EN
  • EN
  • DE

GS1M_R2

Part No GS1M_R2
Manufacturer Panjit
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968563-GS1M_R2
Categories OEM Parts(F-I)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS1M_R2 CAD Model

Description

The Panjit GS1M_R2 is a surface-mount, glass-passivated, standard recovery rectifier diode. It is designed for use in a variety of applications where efficient rectification is required. This diode features a high surge current capability and low forward voltage drop, making it suitable for use in power supplies, inverters, and other power electronic circuits.

Applications

  • Power supplies
  • Inverters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • General rectification purposes

Features

  • Surface mount package: Allows for automated assembly and reduced board space.
  • Glass passivated junction: Offers high reliability and stability.
  • High surge current capability: Withstands transient current surges.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Standard recovery time: Suitable for general-purpose rectification.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Increased reliability: Glass passivated junction ensures stable performance over time.
  • Improved efficiency: Low forward voltage drop minimizes power losses.
  • Simplified assembly: Surface mount package facilitates automated assembly processes.
  • Compact design: Small footprint allows for high-density circuit layouts.
  • Enhanced surge protection: Withstands transient voltage spikes, protecting downstream components.

Additional Details

The GS1M_R2 has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1A. The forward voltage drop (VF) is typically around 1.0V at a forward current of 1A. The operating temperature range is typically -55°C to +150°C. The package is a standard SMA (Surface Mount A) package. It is designed for reflow soldering processes commonly used in PCB assembly.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Lowest to $1.6853
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess