EN
  • EN
  • DE

DF10S_R2_00001

Part No DF10S_R2_00001
Manufacturer Panjit
Catalog OEM Parts (C - E)
Description Bridge-rect. 1A 1000V Sdip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055324-DF10S_R2_00001
Categories OEM Parts(C-E)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF10S_R2_00001 CAD Model

Description

The DF10S_R2_00001 is a bridge rectifier manufactured by Panjit. Bridge rectifiers are commonly used in electronic circuits to convert alternating current (AC) to direct current (DC). The DF10S variant is designed for general-purpose rectification applications, ensuring a stable DC output from an AC input.

Applications:

  • Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage for electronic devices.
  • Adapters: Found in AC adapters for charging electronic devices such as phones, laptops, and tablets.
  • Lighting Systems: Implemented in LED lighting systems to convert AC power to DC power required by the LEDs.
  • Industrial Equipment: Utilized in various industrial control systems and equipment that require a DC power source.
  • Battery Chargers: Used in battery charging circuits to rectify the AC voltage before charging the battery.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency during rectification.
  • High Reliability: Manufactured to provide reliable performance in various operating conditions.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Standard Package: Easy to mount and integrate into circuit boards using standard soldering techniques.

Benefits:

  • Efficient AC-to-DC Conversion: Provides a stable and efficient conversion of AC voltage to DC voltage.
  • Protection Against Voltage Spikes: High surge current capability protects the circuit from damage due to voltage transients.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation and improves overall efficiency.
  • Long-Term Reliability: Designed for long-term operation in demanding environments.
  • Easy Integration: Standard package and mounting options simplify the integration process into various electronic systems.

Technical Specifications: The DF10S_R2_00001 typically features a maximum repetitive peak reverse voltage (VRRM), a maximum average forward rectified current (IF(AV)), and a forward voltage (VF). Detailed specifications, including temperature characteristics and surge current ratings, can be found in the official Panjit datasheet for the DF10S.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess