EN
  • EN
  • DE

2N7002W T/R

Part No 2N7002W T/R
Manufacturer Panjit
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018+
Reference case SOT-323
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 717179-2N7002W T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002W T/R CAD Model

Description

The 2N7002W is an N-channel enhancement mode Field Effect Transistor (FET) produced by Panjit. It is specifically designed for low voltage, high-speed switching applications. Housed in a compact SOT-23 package, this MOSFET is ideal for use in portable electronics and other space-constrained applications.

Applications:

  • Low Voltage Switching
  • High-Speed Switching
  • Logic Level Conversion
  • Portable Equipment
  • DC-DC Converters
  • Load Switching

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance: Ensures minimal power dissipation during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Threshold Voltage: Allows for easy driving by logic-level signals.
  • Small SOT-23 Package: Facilitates compact designs.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Efficient Power Switching: Minimizes power loss in switching circuits, enhancing energy efficiency.
  • Simplified Circuit Design: Low threshold voltage simplifies driving requirements, reducing the need for complex driver circuits.
  • Compact Footprint: The small SOT-23 package allows for high-density board designs.
  • Enhanced System Performance: Fast switching speed allows for improved performance in high-frequency applications.
  • Environmentally Compliant: Halogen-free construction ensures adherence to environmental regulations.

Additional Details:

The 2N7002W features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of approximately 0.3A. The gate threshold voltage (VGS(th)) is typically around 2.5V. The low on-resistance (RDS(on)) minimizes power loss during conduction. It is RoHS compliant. It is designed for tape and reel packaging for automated assembly.

You May Also Be Interested in

Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8951 $58.1815
160+ $0.7346 $117.5360
245+ $0.7115 $174.3175
340+ $0.6884 $234.0560
435+ $0.6653 $289.4055
585+ $0.5971 $349.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess