EN
  • EN
  • DE

TEF6730AHW/V1

Part No TEF6730AHW/V1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1045+
Reference case QFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712540-TEF6730AHW/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6730AHW/V1 CAD Model

Description

The TEF6730AHW/V1 from NXP Semiconductors is a cutting-edge automotive-grade radio frequency (RF) tuner integrated circuit (IC) designed to deliver high-performance car radio solutions. This advanced tuner IC is part of NXP's renowned TEF67xx family, which is well-known for its superior sensitivity, selectivity, and noise performance. The TEF6730AHW/V1 is engineered to meet the demanding requirements of modern car infotainment systems, providing exceptional reception quality even in challenging signal conditions.

Key Features

  • Advanced Tuner Technology: The TEF6730AHW/V1 incorporates state-of-the-art tuner technology that ensures excellent reception performance across AM, FM, and Weather Band frequencies.
  • Integrated Signal Processing: This IC features integrated digital signal processing that provides noise reduction, multipath suppression, and various audio improvement algorithms to enhance listening experience.
  • High Integration: With a high level of integration, the device minimizes the need for external components, simplifying design and reducing system costs.
  • Automotive Grade: Designed to withstand the harsh conditions of the automotive environment, the TEF6730AHW/V1 meets the stringent quality and reliability standards required for in-vehicle use.

Applications

The TEF6730AHW/V1 is ideally suited for a wide range of automotive applications, including:

  • Car Radios
  • Infotainment Systems
  • Telematics Devices

Technical Specifications

At the heart of the TEF6730AHW/V1 lies a powerful RF front-end, capable of delivering clear audio signals with minimal distortion. The IC operates over a wide supply voltage range, making it adaptable to various automotive power systems. It also features a flexible interface that can be easily integrated with other components in a car audio system.

Quality and Reliability

NXP's commitment to quality ensures that the TEF6730AHW/V1 meets the highest standards of reliability. It is manufactured in ISO/TS16949 certified facilities and has undergone rigorous testing to ensure performance under extreme temperatures and conditions typical of automotive environments.

Support and Resources

NXP provides comprehensive technical support for the TEF6730AHW/V1, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs. With its robust feature set and NXP's support, the TEF6730AHW/V1 is an excellent choice for developers looking to create top-tier automotive radio solutions.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1069 $64.8552
18+ $6.6516 $119.7288
27+ $6.4437 $173.9799
38+ $6.2358 $236.9604
48+ $6.0279 $289.3392
65+ $5.4042 $351.2730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess