EN
  • EN
  • DE

SST4I-M

Part No SST4I-M
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series STA-STRAP® SS
Package 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 14.75"
Bundle Diameter 4.00" (101.60mm)
Width 0.135" (3.43mm)
Length - Actual 1.233' (375.92mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 40 lbs (18.14 kg)
Features 2-Piece Design
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number SST4
Other Names 298-23569,SST4I-M,07498350161
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308963-SST4I-M
Ultra Librarian 3D Model Ultra Librarian SST4I-M CAD Model

Description

The SST4I-M is a standard cable tie from Panduit designed for securing and bundling wires, cables, and hoses. It provides a reliable and durable solution for cable management in a wide range of applications.

Applications:

  • Electrical Wiring: Bundling wires inside electrical panels and enclosures.
  • Network Cabling: Securing network cables in data centers and server rooms.
  • Automotive Industry: Organizing wiring harnesses in vehicles.
  • Construction: Securing electrical cables and conduits in buildings.
  • Industrial Automation: Bundling cables in robotic systems and control panels.

Features:

  • Durable Nylon Construction: Provides high tensile strength and resistance to abrasion, chemicals, and UV radiation.
  • Self-Locking Head: Ensures a secure and reliable hold.
  • Smooth Edges: Prevents damage to cables during installation and use.
  • Curved Tip: Allows for easy insertion into the tie head.
  • Various Sizes and Colors: Available in different lengths, tensile strengths, and colors to suit specific application requirements.

Benefits:

  • Improved Cable Management: Keeps wires and cables organized and prevents tangling.
  • Enhanced Security: Provides a strong and reliable hold, preventing cables from coming loose.
  • Increased Safety: Reduces the risk of electrical hazards by properly securing and insulating wires.
  • Reduced Downtime: Simplifies maintenance and repairs, minimizing downtime.
  • Professional Appearance: Provides a clean and organized look to wiring installations.

Additional Details:

The SST4I-M is made from nylon 6/6, a durable and versatile material suitable for a wide range of applications. The "M" in the part number indicates that it's an intermediate cable tie. It's designed to withstand moderate tensile forces. Proper installation involves inserting the tie through the head and pulling it tight. Panduit offers a range of cable tie installation tools to ensure proper tension and prevent over-tightening. Over-tightening can damage the cable insulation and reduce the tie's lifespan. Consider the environment where the cable tie will be used and select a material that is resistant to the specific chemicals, temperatures, and UV exposure present.

You May Also Be Interested in

HellermannTyton
SS TIE 5"L 200LB METAL
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 8LBS 2.8" / Standard, Locking Natural 0.60" (15.24mm) 0.070" (1.80mm) 8 lbs (3.62 kg)
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess