The MSS1048-224KLD is a shielded power inductor manufactured by Coilcraft. This inductor is designed for high-current applications, providing excellent performance in a compact size. It's well-suited for use in various power supply circuits and DC-DC converters.
Applications
- DC-DC converters
- Voltage regulators
- Power supplies for portable devices
- Filtering circuits
- Buck, boost, and buck-boost converters
Features
- Shielded construction for low EMI
- High current carrying capacity
- Low DC resistance
- Compact size
- Operating temperature: -40°C to +85°C
- Inductance: 22µH
- Tolerance: 10%
Benefits
- Reduced electromagnetic interference, ensuring cleaner signal integrity.
- Efficient power conversion due to low DC resistance, minimizing power losses.
- Space-saving design, ideal for compact electronic devices.
- Stable performance across a wide temperature range.
- High reliability for demanding applications.
Additional Details
The MSS1048-224KLD inductor is constructed with a ferrite core and features a shielded design, which minimizes electromagnetic interference (EMI). Its high current carrying capacity makes it suitable for applications requiring significant power delivery. The low DC resistance reduces power losses and improves overall efficiency. The inductor is available in a surface-mount package, facilitating automated assembly processes. It's commonly used in applications where space is limited, such as portable devices and compact power supplies. The 22µH inductance value provides a balance between current handling and size. Coilcraft's reputation for quality and reliability ensures consistent performance and long-term stability. The part is RoHS compliant, adhering to environmental regulations. It is often used in battery-powered devices to maintain efficient power delivery from the battery to the load. The shielded design also helps to reduce noise in sensitive analog circuits. Inductance is tested at 100 kHz / 0.1 Vrms. The saturation current is 2.5A which results in a 20% inductance reduction. The RMS current is 2.0A which results in a 40°C temperature rise. The part weighs 0.7 grams.