EN
  • EN
  • DE

SGMPMH38-L0

Part No SGMPMH38-L0
Manufacturer Panduit Corp
Catalog Cable Ties - Holders and Mountings
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Series Super-Grip®
Package Bulk
Product Status Obsolete
Type Single Opening
Mounting Type Push In - Ribbed Shaft
Dimension 0.55" L x 0.53" W x 0.29" H (14.0mm x 13.5mm x 7.4mm)
For Use With/Related Products SGM, SGI, SGS Ties
Material Nylon, Weather Resistant
Color Black
Other Names 07498371406
Standard Package 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308980-SGMPMH38-L0
Ultra Librarian 3D Model Ultra Librarian SGMPMH38-L0 CAD Model

Description

The Super-Grip® SFSD-05-28-F-32.00-DS-NUS is a single opening cable tie holder and mounting product from Panduit Corp.

  • Win Source Part Number: 1308980-SGMPMH38-L0
  • Used With: SGM, SGI, and SGS ties
  • Package: Bulk
  • Standard Package: 500
  • Material: Weather-resistant nylon
  • Mounting: Push in - ribbed shaft
  • Dimensions: 0.55" L x 0.53" W x 0.29" H (14.0mm x 13.5mm x 7.4mm)
  • ECCN: EAR99
  • HTSUS: 3926.90.9985
  • Other Name: 07498371406
  • Status: Obsolete

You May Also Be Interested in

Essentra Components
CABLE TIE HLDR MULT SCRW #10 NAT / Multiple Opening Cable Tie Holder Natural Screw, #10 (M5)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGL PUSH MNT YLW
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CLIP-ON MOUNT, SIDE-FIXED,.7MM-3 / Single Opening Cable Tie Holder Black Edge Mount
Need more? Email Us
Panduit Corp
CABLE TIE HLDR SNGLE ADH GRAY / Single Opening Cable Tie Holder Gray Screw, #6, Adhesive
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess