EN
  • EN
  • DE

FCM2-A-C14

Part No FCM2-A-C14
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description CABLE TIE HLDR SNGLE ADH GRAY / Single Opening Cable Tie Holder Gray Screw, #6, Adhesive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Bulk
Type Single Opening
Mounting Type Screw, #6, Adhesive
Dimension 2.22" L x 1.00" W x 0.48" H (56.4mm x 25.4mm x 12.2mm)
Material Nylon
Color Gray
Base Product Number FCM2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-1311,FCM2AC14
Standard Package 100
Win Source Part Number 996727-FCM2-A-C14
Ultra Librarian 3D Model Ultra Librarian FCM2-A-C14 CAD Model

Description

The Panduit Corp FCM2-A-C14 is a gray colored cable tie holder and mounting with a single opening. The device has a package of bulk and is made of nylon material.

  • Dimension: 2.22" L x 1.00" W x 0.48" H (56.4mm x 25.4mm x 12.2mm)
  • Mounting Type: Screw, #6, adhesive
  • Ideal for: Use in cable and wire management
  • Standard Package: 100

You May Also Be Interested in

Panduit Corp
CLIP T-BAR
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us
Anderson Power Products, Inc.
PG16 PLASTIC CONDUIT ADAP.-AD15.
Need more? Email Us
Panduit Corp
CLT FITTING .50 X .25 X .50 / Tubing - T Joiner For Corrugated Plastic Tubing
Need more? Email Us
Panduit Corp
HOOK&LOOP STRIP BLACK 40LBS 20' / Hook and Loop - Strip Black Variable 0.750" (19.05mm) 40 lbs (18.14 kg)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess