EN
  • EN
  • DE

CMS12-M300

Part No CMS12-M300
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description CLIP-ON MOUNT, SIDE-FIXED,.7MM-3 / Single Opening Cable Tie Holder Black Edge Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties - Holders and Mountings
Mfr Panduit Corp
Package Box
Type Single Opening
Mounting Type Edge Mount
Dimension 0.55" L x 0.47" W x 0.48" H (14.0mm x 11.9mm x 12.2mm)
For Use With/Related Products M, I, S Ties
Material Nylon 6.6, Heat Stabilized, Weather Resistant
Color Black
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 298-CMS12-M300
Standard Package 1,000
Win Source Part Number 989124-CMS12-M300
Ultra Librarian 3D Model Ultra Librarian CMS12-M300 CAD Model

Description

The Panduit Corp CMS12-M300 is a cable tie holder and mounting product.

  • Type: Single Opening
  • Color: Black
  • Material: Nylon 6.6, heat stabilized, and weather resistant
  • Dimension: 0.55" L x 0.47" W x 0.48" H (14.0mm x 11.9mm x 12.2mm)
  • For Use With: M, I, S Ties
  • Package: Box
  • Application: Cables, wires - management

You May Also Be Interested in

TE Connectivity
SLIT ADHESIVE SLEEVE .09" DIA
Need more? Email Us
Heyco Products Corporation
BRASS LN M20
Need more? Email Us
TE Connectivity
PROTECT SLV HEATSHNK 12.7MMX65MM
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 5" Closures and Terminals
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess