EN
  • EN
  • DE

AB1070B-LW100-R

Part No AB1070B-LW100-R
Manufacturer PUI Audio, Inc.
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 7KHZ 10MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 7 kHz
Voltage - Input (Max) 15V p-p
Type Standard
Impedance 1 kOhms
Capacitance @ Frequency 10000pF @ 1kHz
Temperature Range - Operating -20°C ~ 80°C
Size / Dimension 0.394" Dia (10.00mm)
Termination Wire Leads
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1547032-AB1070B-LW100-R
Ultra Librarian 3D Model Ultra Librarian AB1070B-LW100-R CAD Model

Description

N

You May Also Be Interested in

DB Unlimited.
BUZZER ELEMENT STD 7KHZ 9.90MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7KHZ 10MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 41MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4.1KHZ 15MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7 KHZ 9.90MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 9KHZ 12MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess