Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties - Holders and Mountings
Mfr HellermannTyton
Package Bulk
Product Status Active
Type Quad Opening
Mounting Type Screw, #4
Size / Dimension 0.75" L x 0.75" W x 0.15" H (19.1mm x 19.1mm x 3.8mm)
For Use With/Related Products T18, T30 Cable Ties
Material Nylon
Color White
Base Product Number MB310
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 488023-MB310C2
Ultra Librarian 3D Model Ultra Librarian MB310C2 CAD Model

Description

The 488023-MB310C2 is a quad opening cable tie holder and mounting manufactured by HellermannTyton.

  • Designed for use with: T18 and T30 cable ties
  • Material: Nylon
  • Package: Bulk (100 pieces)
  • Size: 0.75" L x 0.75" W x 0.15" H (19.1mm x 19.1mm x 3.8mm)
  • Mounting Type: Screw (#4 screw)
  • Application: Cable Management
  • Status: Active
  • Warning: California Prop 65

You May Also Be Interested in

Panduit Corp
CABLE TIE HLDR SGL PUSH MNT BLK / Single Opening Cable Tie Holder Black Push In - Ribbed Shaft
Need more? Email Us
ECAD model for THMSC55H04-M30
Essentra Components
CABLE TIE HLDR SNGLE BUTTON MNT / Single Opening Cable Tie Holder Natural Push In - Reverse Snap Lock
Need more? Email Us
ECAD model for FTH-9-01-C
Panduit Corp
Need more? Email Us
ECAD model for SGABM20-A-C
Panduit Corp
CABLE TIE HLDR DUAL SCREW #8 BLK / Dual Opening Cable Tie Holder Black Screw, #8 (M4)
Need more? Email Us
ECAD model for TM2S8-M100
Panduit Corp
Need more? Email Us
ECAD model for SGABM50-A-L
Panduit Corp
Need more? Email Us
ECAD model for SGMPMS25-C0
HellermannTyton
CABLE TIE HLDR QUAD SCREW #4 WHT / Quad Opening Cable Tie Holder White Screw, #4
Need more? Email Us
ECAD model for MB310C2
Panduit Corp
Need more? Email Us
ECAD model for SGABM30-AV-C300
Panduit Corp
Need more? Email Us
ECAD model for SMS-A-D15

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention