EN
  • EN
  • DE

DMN3300U-7-F

Part No DMN3300U-7-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055769-DMN3300U-7-F
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DMN3300U-7-F CAD Model

Description

Overview of DMN3300U-7-F MOSFET

The DMN3300U-7-F is a high-performance, surface-mount N-Channel MOSFET designed and manufactured by Diodes Incorporated. It is specifically engineered to deliver efficiency and reliability in a wide range of applications, including power management, load switching, and conversion in consumer electronics, computing devices, and portable equipment.

Key Features

  • Low On-Resistance: The DMN3300U-7-F features a low on-resistance, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: Its ability to switch on and off rapidly makes it suitable for high-speed circuit designs, ensuring that power is delivered effectively where and when it's needed.
  • Surface-Mount Package: The unit comes in a compact SOT-23 package, which is ideal for space-constrained applications. This small footprint allows for more efficient use of PCB space.
  • Lead-Free and RoHS Compliant: The DMN3300U-7-F meets environmental standards by being completely lead-free and RoHS compliant, making it a responsible choice for electronic designs.

Electrical Characteristics

With a continuous drain current of 3.7A and a drain-source voltage of 30V, the DMN3300U-7-F is capable of handling moderate power levels. It also boasts a low threshold voltage, ensuring that it can be easily controlled by logic-level voltages common in digital circuits.

Applications

The versatility of the DMN3300U-7-F MOSFET makes it suitable for a broad range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load/relay drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3300U-7-F is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals and hobbyists alike.

With its robust construction, advanced features, and compliance with environmental standards, the DMN3300U-7-F is an excellent choice for designers looking to incorporate a reliable N-Channel MOSFET into their electronic projects.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess