EN
  • EN
  • DE

170-03079

Part No 170-03079
Manufacturer HellermannTyton
Catalog Spiral Wrap, Expandable Sleeving
Description SLEEVING 1" X 250' ORANGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Status Active
Type Sleeving
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.000" (25.40mm)
Diameter - Inside, Expanded 1.625" (41.28mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Orange
Length 250' (76.20m)
Temperature Range - Operating -70°C to 125°C
Abrasion Protection Abrasion and Cut Resistant
Features Chemical Resistant, Fungus Resistant
Material Flammability Rating UL94 V-0
Win Source Part Number 1024423-170-03079
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian 170-03079 CAD Model

Description

The HellermannTyton 1024423-170-03079 is a 250 feet (76.20m) long orange-colored expandable sleeving.

  • Material: high-quality polyethylene terephthalate (PET)
  • Halogen-Free: This sleeving is
  • Resistant: chemical and fungus resistant, abrasion and cut-resistant
  • Material Flammability Rating: UL94 V-0
  • Popularity Rating: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Techflex
SELF WRAP 1/4" X 200' GRAY
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.271" X 25' BLACK
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
TE Connectivity
SLEEVING 0.236" X 3.28' BLK/WHT
Lowest to $57.2788
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Alpha Wire
SLEEVING 1/8" X 500' BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess