EN
  • EN
  • DE

1279000000

Part No 1279000000
Manufacturer Weidmuller
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING NATURAL 1.183'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Cables, Wires - Management Cable Ties and Zip Ties
Package Bulk
Product Status Active
Wire/Cable Tie Type Standard, Locking
Length - Approximate 14.25"
Width 0.190" (4.83mm)
Length - Actual 1.183' (360.68mm)
Mounting Type Free Hanging (In-Line)
Material Polyamide (PA66), Nylon 6/6
Win Source Part Number WS1205846-1279000000
Ultra Librarian 3D Model Ultra Librarian 1279000000 CAD Model

Description

For more than 25 years, the Weidmüller name has stood for innovative and mutually compatible marking and printing systems with all the necessary software and service. As a technological and market leader, we feel it is our duty to move with the times. Our products set standards and play a significant part in helping you to master increasingly complex production processes efficiently and reliably.
The PrintJet PRO is part of this unique concept that unites hardware, software and service that have been developed and synchronised to perfection, offering everything from a single source. All of the elements knit together, offering you all sorts of new options in terms of marking terminals, wires, cables and devices. For big companies or small, the system has just the right modules for your needs and can be fine-tuned to meet specific requirements.

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
Weidmuller
CBL TIE LOCKING NATURAL 1.183'
Need more? Email Us
Thomas & Betts
Cable Tie Nylon 6.6 50mm Natural 18lb
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 8LBS 2.8" / Standard, Locking Natural 0.60" (15.24mm) 0.070" (1.80mm) 8 lbs (3.62 kg)
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
TE Connectivity
CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess