EN
  • EN
  • DE

PW150FR-L20Y

Part No PW150FR-L20Y
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description SLIT WRAP 1.5" X 50' BLACK  /  Slit Wrap X 50.00' (15.24m) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ PW
Package Bulk
Type Slit Wrap
Type Attributes Slit Harness
Diameter - Inside, Non-Expanded 1.500" (38.10mm)
Diameter - Inside, Expanded 1.625" (41.28mm)
Material Polyethylene (PE)
Color Black
Length 50.00' (15.24m)
Wall Thickness 0.042" (1.07mm)
Temperature Range - Operating -20°C ~ 75°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Material Flammability Rating UL94 V-0
Base Product Number PW150F
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498310795,PW150FR-L20Y-ND,298-23324
Standard Package 1
Win Source Part Number 1086404-PW150FR-L20Y
Ultra Librarian 3D Model Ultra Librarian PW150FR-L20Y CAD Model

Description

The Pan-Wrap™ PW slit wrap is a high-quality cable management solution that is designed to protect and organize cables and wires.

  • Color: Black
  • Material: Polyethylene (PE)
  • Flammability Rating: UL94 V-0
  • Wall Thickness: 0.042 inches (1.07mm)
  • Features: Flame retardant, abrasion-resistant
  • Operating Temperature: -20°C to 75°C
  • Length: 50 feet (15.24m)
  • Diameter (Unexpanded): 1.500 inches (38.10mm)
  • Diameter (Expanded): 1.625 inches (41.28mm)
  • Ideal For: Applications that require protection from heat and abrasion
  • Applications: Automotive, industrial, and military applications
  • Packaging: Bulk
  • Suitable for: Slit harness applications

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE FIR TREE / Cable Clip, Wire Saddle Natural Fir Tree, Blind Hole 0.490" L x 0.110" H (12.45mm x 2.79mm)
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
TE Connectivity
ELECTRONIC KITS
Need more? Email Us
Amphenol
HANGER HARDWARE KIT; 10MM BOLT (
Need more? Email Us
Panduit Corp
Cable Tie Mount for Miniature, Intermediate Cable Ties Nylon 66 Black
Lowest to $0.1256
N-5
Essentra Components
N-5 Essentra Cable Mounting & Accessories Clamp,Screw Mnt,Natural,5/16 in Hold datasheet, inventory, & pricing.
Need more? Email Us
ABB Embedded Power
FCC-3A ABB Installation Products Cable Mounting & Accessories CABLE CLAMP 3.28IN NAT NYL SELF ADH datasheet, inventory, & pricing.
Lowest to $11.0329
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
3M
HEATSHRINK WRAPARND CBL REPAIR S
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess