EN
  • EN
  • DE

SFH313FA

Part No SFH313FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Win Source Part Number 189226-SFH313FA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFH313FA CAD Model

Description

The SFH313FA is a silicon NPN epitaxial phototransistor designed for a wide range of applications requiring infrared (IR) detection. Manufactured by OSRAM Opto Semiconductors, this device offers high sensitivity to infrared radiation, making it suitable for various sensing and control systems. Its spectral sensitivity is well-matched to common IR emitters.

Applications

  • Remote control systems: Used as a receiver for IR remote controls in TVs, DVD players, and other consumer electronics.
  • Light barriers: Employed in safety systems and automated equipment where the interruption of an IR beam needs to be detected.
  • Position sensors: Utilized in detecting the position of objects in automated systems.
  • Industrial automation: Integrated into sensors for detecting the presence or absence of objects on production lines.
  • Gaming consoles: Incorporated in motion sensing applications.

Features

  • High sensitivity to infrared radiation: Provides excellent performance in detecting IR signals.
  • NPN epitaxial silicon phototransistor: Offers reliable and stable operation.
  • Compact package: Allows for easy integration into various designs.
  • Wide viewing angle: Enables detection over a broad area.
  • Fast switching speed: Facilitates rapid response to changes in IR signal.

Benefits

  • Improved system performance: High sensitivity ensures reliable detection, leading to better overall system functionality.
  • Easy integration: Compact size and standard pinout simplify the design process.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Enhanced safety: Reliable detection in light barrier applications contributes to safer operating environments.
  • Increased automation efficiency: Accurate and fast detection improves the efficiency of automated systems.

Technical Specifications

The SFH313FA typically operates with a collector-emitter voltage (VCE) of up to 30V and a collector current (IC) of up to 50mA. Its spectral sensitivity peaks around 850-950 nm, aligning well with common IR LEDs. The package type is usually a clear plastic molded package designed for IR transmission. It is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTO 850NM SIDE VIEW SMD
Need more? Email Us
Lite-On Inc.
PHOTOTRANSISTOR PTX TBIT .2"HT
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
Kingbright Corporation
SENSOR PHOTO 940NM TOP VIEW RAD
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSISTOR 1.8MM RND BK SMD
Lowest to $0.0502
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Stanley Electric Co
LED
Lowest to $0.2610
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4551 $50.0610
270+ $0.3735 $100.8450
415+ $0.3618 $150.1470
575+ $0.3501 $201.3075
740+ $0.3385 $250.4900
990+ $0.3034 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,584 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess