EN
  • EN
  • DE

PV14-14R-C

Part No PV14-14R-C
Manufacturer Panduit Corp
Catalog Terminals
Description CONN RING CIRC 14-16AWG #1/4 / Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Ring Connectors
Mfr Panduit Corp
Series Pan-Term®
Package Bulk
Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.032" (0.81mm)
Width - Outer Edges 0.460" (11.68mm)
Length - Overall 1.120" (28.45mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Features Brazed Seam
Color Blue
Contact Material Copper
Contact Finish Tin
Insulation Diameter 0.170" (4.32mm)
Material - Insulation Vinyl
Base Product Number PV14
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 298-10076,PV14-14R-C-ND
Standard Package 100
Win Source Part Number 1173429-PV14-14R-C
Ultra Librarian 3D Model Ultra Librarian PV14-14R-C CAD Model

Description

The PV14-14R-C is a high-quality ring terminal from Panduit Corp, designed for secure and reliable electrical connections. This terminal is part of Panduit's extensive range of wiring solutions, known for their durability and performance. It is specifically designed to terminate wires with a ring connection, allowing for easy installation and removal from studs or screws.

Applications

  • Automotive wiring: Connecting wires to various components in vehicles, such as lights, sensors, and actuators.
  • Industrial control panels: Terminating wires in control panels for machinery, equipment, and automation systems.
  • Marine wiring: Creating reliable connections in boats and other marine vessels, where corrosion resistance is crucial.
  • Power distribution: Connecting wires to circuit breakers, transformers, and other power distribution equipment.
  • Renewable energy systems: Terminating wires in solar panels, wind turbines, and other renewable energy installations.

Features

  • Ring Tongue Design: Provides a secure and reliable connection to studs or screws.
  • Insulated Barrel: Offers protection against electrical shock and short circuits.
  • Tin Plated Copper: Ensures excellent conductivity and corrosion resistance.
  • UL Listed and CSA Certified: Meets stringent safety and performance standards.
  • Color-Coded Insulation: Simplifies wire identification and ensures proper crimping.

Benefits

  • Secure Connection: Ring tongue design provides a reliable connection that resists vibration and accidental disconnection.
  • Enhanced Safety: Insulated barrel protects against electrical hazards.
  • Long-Lasting Performance: Tin-plated copper ensures excellent conductivity and corrosion resistance, extending the life of the connection.
  • Easy Installation: Ring terminals are easy to install and remove, simplifying maintenance and troubleshooting.
  • Compliance with Standards: UL listing and CSA certification ensure compliance with industry safety standards.

Additional Details

The PV14-14R-C is designed for use with 14 AWG wires and features a #10 stud size. The insulation is typically made of vinyl or nylon, providing excellent electrical insulation and resistance to environmental factors. The terminal is crimped onto the wire using a suitable crimping tool, ensuring a secure and reliable connection. Detailed specifications, including wire size range, stud size, insulation material, and performance ratings, are available in the product datasheet.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 4-6MM #M6 / Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
TE Connectivity
CONN QC RCPT 10-12AWG 0.250
Lowest to $0.1965
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0997 $60.4835
130+ $0.9024 $117.3120
200+ $0.8741 $174.8200
275+ $0.8459 $232.6225
355+ $0.8177 $290.2835
475+ $0.7332 $348.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess