EN
  • EN
  • DE

MU18-47PX-A

Part No MU18-47PX-A
Manufacturer 3M
Catalog Terminals
Description 3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Weight 907.18474 g
Win Source Part Number 1074057-MU18-47PX-A
Categories Terminals
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MU18-47PX-A CAD Model

Description

The MU18-47PX-A is a heat shrinkable tubing manufactured by 3M. It is designed to provide insulation, protection, and strain relief for wires, cables, and other electrical connections. This tubing is commonly used in various applications, ranging from electrical harnesses to industrial equipment, where reliable and durable protection is required.

Applications:

  • Electrical harnesses
  • Cable bundling
  • Insulation of electrical connections
  • Strain relief for wires and cables
  • Protection of components from abrasion, chemicals, and moisture

Features:

  • Heat shrinkable
  • Flame retardant
  • Flexible
  • Durable
  • Resistant to chemicals and solvents
  • Operating temperature range: -55°C to +135°C

Benefits:

  • Provides reliable insulation and protection
  • Easy to install with a heat gun or oven
  • Offers excellent strain relief, preventing damage to connections
  • Protects against abrasion, chemicals, and moisture
  • Meets industry standards for flame retardancy

Additional Details:

The MU18-47PX-A heat shrinkable tubing is made from a durable, cross-linked polyolefin material. When heated, the tubing shrinks to conform tightly around the object it is covering, providing a secure and protective layer. Its flame-retardant properties ensure that it will not contribute to the spread of fire. The flexible nature of the tubing allows it to be easily applied in tight spaces and around complex shapes. It is resistant to a wide range of chemicals and solvents, making it suitable for use in harsh environments. The operating temperature range of -55°C to +135°C ensures that it can withstand extreme temperatures. This heat shrink tubing is available in various sizes and colors to meet different application requirements. Proper installation requires the use of a heat gun or oven to uniformly shrink the tubing around the object. This provides electrical insulation and physical protection to wires, cables, and connectors. The shrink ratio of the tubing is designed to provide a secure and tight fit, ensuring long-term performance.

You May Also Be Interested in

3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess