EN
  • EN
  • DE

PLT2S-C71

Part No PLT2S-C71
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCK BRN/TRAN 150LB 7.4" / Standard, Locking Brown, Translucent 1.88" (47.75mm) 0.190" (4.83mm) 150 lbs (68.04 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series PAN-TY® PLT
Package 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 7.5"
Bundle Diameter 1.88" (47.75mm)
Width 0.190" (4.83mm)
Length - Actual 0.617' (187.96mm, 7.40")
Mounting Type Free Hanging (In-Line)
Tensile Strength 150 lbs (68.04 kg)
Features Chemical Resistant, Flame Retardant, Halogen Free, High Temperature
Material Polyetheretherketone (PEEK)
Color Brown, Translucent
Base Product Number PLT2S
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names PLT2S-C71-ND,298-13898,07498303128
Standard Package 100
Win Source Part Number 1030218-PLT2S-C71
Ultra Librarian 3D Model Ultra Librarian PLT2S-C71 CAD Model

Description

The PLT2S-C71 from Panduit Corp is a cable tie that belongs to the PAN-TY® PLT series.

  • Color: Brown, Translucent
  • Material: Polyetheretherketone (PEEK)
  • Type: Standard Locking
  • Bundle Diameter: 1.88" (47.75mm)
  • Tensile Strength: 150 lbs (68.04 kg)
  • Features: Chemical Resistant, Flame Retardant, Halogen-Free, High Temperature
  • MSL Level: Not Applicable
  • REACH: Unaffected

You May Also Be Interested in

Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
TE Connectivity
CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Need more? Email Us
HellermannTyton
SS TIE 5"L 200LB METAL
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess