EN
  • EN
  • DE

NKFPX2ELLLSM010

Part No NKFPX2ELLLSM010
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Fiber Optic Cables
Mfr Panduit Corp
Series NetKey™
Package Bulk
1st Connector LC Duplex
2nd Connector LC Duplex
Cable Diameter 0.06" (1.6mm)
Cable Type Twin Zip
Fiber Type 50/125
Length - Overall 32.8' (10.0m)
Type Multimode, Duplex, OM3
Ratings LSZH
Color - Cable Aqua
Color - Connectors Beige
Insertion Loss 0.30dB
Return Loss 26dB
Temperature Range - Operating -10°C ~ 60°C
Base Product Number NKFPX2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Standard Package 1
Win Source Part Number 1071161-NKFPX2ELLLSM010
Ultra Librarian 3D Model Ultra Librarian NKFPX2ELLLSM010 CAD Model

Description

The NKFPX2ELLLSM010 is a fiber optic cable assembly manufactured by Panduit Corp.

  • Series: NetKey™
  • Type: Multimode, duplex, OM3
  • Length: 32.8 feet (10 meters)
  • Rating: LSZH
  • Insertion Loss: 0.30dB
  • Return Loss: 26dB
  • Connectors: LC duplex connectors on both ends
  • Applications: Data centers, telecommunications, and broadcast systems
  • Bend Radius: 15mm
  • Temperature Range: -10°C to 60°C
  • Fiber: 50/125

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) B 96F 33M
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FX PIGTAIL OM3 LCW5_SX BR_250
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
TE Connectivity
C/A,4F,62.5/125 PBJ D-HOLE/A801
Need more? Email Us
Belden Inc.
FMT OS2 MPO12(M-M) A 24F 40M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess