Products specifications Report Issue?

Category Cables, Wires - Fiber Optic Cables
Mfr Broadcom Limited
Series HFBR
Package Bulk
Product Status Active
Style Standard
Type POF
Length 328.1' (100.0m)
Jacket (Insulation) Material Polyethylene (PE)
Temperature Range - Operating -55°C ~ 85°C
Bend Radius 35mm
Base Product Number HFBR-EUS100
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 458371-HFBR-EUS100Z
Ultra Librarian 3D Model Ultra Librarian HFBR-EUS100Z CAD Model

Description

The HFBR-EUS100Z is a fiber optic cable designed for various applications.

  • Series: HFBR
  • Length: 328.1 feet (100.0 meters)
  • Packaging: bulk
  • Package Quantity: 5 units
  • Style: standard
  • Jacket Insulation Material: polyethylene (PE)
  • Bend Radius: 35mm
  • Operating Temperature Range: -55°C to 85°C
  • Manufacturer: Broadcom Limited
  • ECCN: EAR99
  • REACH: not affected
  • HTSUS Code: 8544.70.0000
  • Status: active

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC CBL POF 1M / Cable Fiber Optic To 3.3' (1.0m)
Lowest to $14.4773
ECAD model for HFBR-RNS001Z
Tripp Lite
DUPLEX MULTIMODE 62.5/125 FIBER PATCH CABLE (MTRJ/SC) 30M (100-FT.) PREMIUM PVC 62.5/125uM / DUPLEX FIBER PATCH CABLE 30M
Need more? Email Us
ECAD model for N310-30M
TE Connectivity
Fiber Optic Cable Assemblies
Lowest to $36.5585
ECAD model for 6536501-1
TE Connectivity
Need more? Email Us
ECAD model for 2-1435033-9
Molex, LLC
FIBER OPTIC CBL MPO-MPO OM3 10M
Need more? Email Us
ECAD model for 1062250001
Broadcom Limited
CBL FIBER OPTIC POF 500M / Fiber Optic Cable 2.27mm Black 500m Medical
Need more? Email Us
ECAD model for AFBR-HUD500Z
NXP / Nexperia
Need more? Email Us
ECAD model for DSA006
Broadcom Limited
FIBER OPTIC CBL POF 5M
Lowest to $24.2318
ECAD model for HFBR-RNS005Z
Toshiba Semiconductor and Storage
Receiver Module Fiber Optic
Lowest to $3.0128
ECAD model for TORX147(F,T)

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0000 $124.0000
2+ $120.0000 $240.0000
3+ $116.0001 $348.0003
4+ $104.0001 $416.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention