EN
  • EN
  • DE

MLT6WH-LP316

Part No MLT6WH-LP316
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING SIL 450LB 1.709' / Standard, Locking Silver 6.00" (152.40mm) 0.310" (7.87mm) 450 lbs (204.12 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series Pan-Steel® Wave-Ty™
Package 50 per Pkg
Product Status Obsolete
Wire/Cable Tie Type Standard, Locking
Length - Approximate 20.5"
Bundle Diameter 6.00" (152.40mm)
Width 0.310" (7.87mm)
Length - Actual 1.709' (521.00mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 450 lbs (204.12 kg)
Features Corrosion Resistance
Material Stainless Steel 316
Color Silver
MSL Level Not Applicable
ECCN EAR99
HTSUS 7326.90.8688
Standard Package 50
Win Source Part Number 1039093-MLT6WH-LP316
Ultra Librarian 3D Model Ultra Librarian MLT6WH-LP316 CAD Model

Description

The MLT6WH-LP316 is a heavy cross-section cable tie from Panduit designed for securing large cable bundles in demanding environments. Constructed from weather-resistant nylon, it provides a durable and reliable solution for a wide range of indoor and outdoor applications.

Applications

  • Securing large cable bundles in telecommunications.
  • Industrial cable management.
  • Construction and infrastructure projects.
  • Transportation (rail, automotive, aerospace).
  • Renewable energy installations (solar, wind).
  • Marine environments.

Features

  • Heavy Cross Section: Provides high tensile strength for securing large and heavy cable bundles.
  • Weather-Resistant Nylon: Suitable for both indoor and outdoor use, withstanding UV exposure and temperature variations.
  • Low Profile Head: Reduces snagging and interference in confined spaces.
  • Smooth Surfaces and Rounded Edges: Prevents damage to cables and minimizes the risk of injury during installation.
  • Non-Magnetic Stainless Steel Locking Barb: Ensures a secure and reliable hold, resistant to corrosion and vibration.
  • Meets Industry Standards: Complies with relevant industry standards for cable tie performance and safety.

Benefits

  • Secure Cable Management: Provides a strong and reliable hold, preventing cable slippage and damage.
  • Durability and Longevity: Weather-resistant nylon ensures long-lasting performance in harsh environments.
  • Reduced Snagging: Low profile head minimizes the risk of snagging and interference, improving safety and efficiency.
  • Cable Protection: Smooth surfaces and rounded edges prevent damage to cables, extending their lifespan.
  • Corrosion Resistance: Stainless steel locking barb provides excellent resistance to corrosion, ensuring reliable performance in marine and industrial environments.
  • Easy Installation: Can be easily installed using standard cable tie tools.

Additional Details

The MLT6WH-LP316 cable tie has a minimum tensile strength of 250 lbs (1112 N) and a bundle diameter range of 1.00" (25.4 mm) to 6.00" (152.4 mm). It is typically available in black color. The material is typically PA6.6 Nylon. The use of a stainless steel barb provides increased resistance to weathering, corrosion and extreme temperature environments. These cable ties are ideal for securing large bundles of cables in harsh environments where reliability and durability are critical. Panduit offers a wide range of tools designed for installing and tensioning cable ties, ensuring proper and consistent installation. This cable tie is designed for long-term reliability and performance.

You May Also Be Interested in

TE Connectivity
CBL TIE LOCKING BLK 50LBS 11.83" / Standard, Locking Black 3.00" (76.20mm) 0.183" (4.65mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess