EN
  • EN
  • DE

RKS-8-6-BK

Part No RKS-8-6-BK
Manufacturer Essentra Components
Catalog Cable Ties and Cable Lacing
Description STRAP, HOOK & LOOP, BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging 10 per Pkg
Status Active
Wire/Cable Tie Type Hook and Loop - Strip
Length 0.500' (152.40mm, 6.00")
Width 0.500" (12.70mm)
Mounting Free Hanging (In-Line)
Material Polyethylene Hook, Polyamide Loop
Color Black
Win Source Part Number 1027055-RKS-8-6-BK
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian RKS-8-6-BK CAD Model

Description

The Essentra Components 1027055-RKS-8-6-BK is a Hook and Loop - Strip wire/cable tie type that measures 0.500' (152.40mm, 6.00") in length and 0.500" (12.70mm) in width.

  • Type: Hook and Loop - Strip
  • Length: 0.500' (152.40mm, 6.00")
  • Width: 0.500" (12.70mm)
  • Color: Black
  • Material: Polyethylene Hook, Polyamide Loop
  • Bundle Diameter: Not Specified
  • Tensile Strength: Not Specified
  • Applications: Communications and Networking
  • Package Quantity: 10
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Panduit Corp
CABLE TIE MINI 18LB WR BLK 7.9"
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Essentra Components
CABLE TIE STANDARD:NYLON SILVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess