EN
  • EN
  • DE

74LVTH32245GX

Part No 74LVTH32245GX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 32BIT 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74LVTH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-FBGA (5.5x13.5)
Win Source Part Number 765910-74LVTH32245GX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH32245GX CAD Model

Description

The 74LVTH32245GX is a 32-bit transceiver with 3-state outputs from Fairchild/ON Semiconductor. It belongs to the Low-Voltage Technology High-speed (LVTH) logic family, offering high-speed performance at low voltage levels. This device is designed for bidirectional data communication between two buses or systems, providing temporary storage and signal isolation. The 3-state outputs allow multiple devices to share a common bus, while the 32-bit configuration enables parallel data transfer, making it suitable for high-bandwidth applications.

Applications:

  • High-Speed Data Transfer: Used in systems requiring rapid bidirectional data exchange between buses or subsystems.
  • Memory Interfacing: Provides buffering and isolation between memory and processors, particularly in high-performance systems.
  • Peripheral Interfacing: Facilitates communication between high-speed peripherals and a system bus.
  • Bus Isolation: Isolates different sections of a system to prevent noise or interference.
  • High-Density Data Routing: Suitable for applications with large data pathways and complex signal routing.

Features:

  • 32-Bit Configuration: Provides a wide data path for parallel data transfer, enhancing system throughput.
  • Low-Voltage Operation: Designed to operate at 3.3V, making it compatible with modern low-voltage logic systems.
  • High-Speed Performance: LVTH technology ensures fast propagation delay times, reducing system latency.
  • 3-State Outputs: Allows multiple devices to share a common bus without signal contention.
  • Bidirectional Data Flow: Enables data transfer in either direction between the two buses.
  • Output Enable Control: Provides a means to disable the outputs, placing them in a high-impedance state.
  • Direction Control: Determines the direction of data flow between the A and B ports.

Benefits:

  • Enhanced System Performance: High-speed operation minimizes data transfer delays, improving overall system responsiveness.
  • Simplified Bus Architecture: 3-state outputs allow for efficient bus sharing, reducing component count and complexity.
  • Versatile Interfacing: Bidirectional capability allows for flexible data communication between different system components.
  • Low Power Consumption: LVTH technology minimizes power dissipation, making it suitable for power-sensitive applications.
  • Compatibility with Modern Systems: Operates at 3.3V, ensuring seamless integration with contemporary low-voltage logic devices.

Additional Details:

The 74LVTH32245GX operates at a supply voltage of 3.3V. The direction of data flow is controlled by the DIR (direction) input, and the outputs are enabled or disabled by the OE (output enable) input. The device is available in a surface-mount package, designed for efficient PCB assembly. Its high-speed characteristics and 32-bit configuration make it ideal for applications requiring high-bandwidth data transfer and parallel processing. The low-voltage operation ensures compatibility with modern microprocessors and memory devices, providing a comprehensive solution for high-performance digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7489 $52.4670
70+ $1.4350 $100.4500
110+ $1.3902 $152.9220
150+ $1.3453 $201.7950
195+ $1.3005 $253.5975
260+ $1.1660 $303.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,845 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess