EN
  • EN
  • DE

LAB1/0-12-X

Part No LAB1/0-12-X
Manufacturer Panduit Corp
Catalog Terminals
Description ALUMINUM COMPRESSION LUG, 2 HOLE / Terminal Connector Rectangular
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Lugs
Mfr Panduit Corp
Series *
Package Bulk
Product Status Discontinued
Base Product Number LAB1/0
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1042422-LAB1/0-12-X
Ultra Librarian 3D Model Ultra Librarian LAB1/0-12-X CAD Model

Description

The LAB1/0-12-X is a wire lug from Panduit Corp, designed for terminating conductors securely and reliably. These lugs are typically used in electrical panels, grounding applications, and power distribution systems to create a robust and long-lasting connection.

Applications

  • Electrical Panels: Used for terminating wires in electrical control panels.
  • Grounding Systems: Employed for creating grounding connections in electrical systems.
  • Power Distribution: Integrated into power distribution systems for connecting conductors.
  • Industrial Equipment: Used in industrial machinery and equipment for wire terminations.
  • Telecommunications: Employed in telecommunications equipment for connecting cables.
  • Automotive Applications: Used in automotive wiring harnesses for secure connections.

Features

  • High Conductivity: Made from high-conductivity materials such as copper or aluminum for efficient current flow.
  • Durable Construction: Designed to withstand harsh environmental conditions and mechanical stresses.
  • Secure Termination: Provides a secure and reliable connection for conductors.
  • Various Sizes: Available in various sizes to accommodate different wire gauges.
  • UL Listed: Often UL Listed for safety and reliability.
  • Color-Coded: May be color-coded for easy identification of wire sizes.

Benefits

  • Reliable Connection: Provides a secure and reliable connection for conductors.
  • Durability: Designed to withstand harsh environmental conditions and mechanical stresses.
  • Safety: UL Listed for safety and reliability.
  • Easy Installation: Designed for easy installation using crimping tools.
  • Improved Performance: High conductivity materials ensure efficient current flow.
  • Reduced Downtime: Reliable connections reduce the risk of electrical failures and downtime.

Additional Details

The LAB1/0-12-X lug will be made from electrolytic copper and plated. It is for use with 1/0 AWG wire and designed to be crimped. It will have specific dimensions for the barrel length and overall length. The operating temperature range and the voltage rating will be specified. Compliance with standards like UL486A/B confirm the lug meets safety and performance requirements. Always consult the product datasheet for full specifications before installation.

You May Also Be Interested in

Molex, LLC
CONN QC TAB 14-16AWG 0.250 CRIMP
Lowest to $0.7218
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
3M
3M(TM) Scotchlok(TM) Pin Non-Insulated_ 100/bottle_ MU18-47PX-A UPC#00051128588772
Need more? Email Us
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess