EN
  • EN
  • DE

SAB-C510A-R8N

Part No SAB-C510A-R8N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187667-SAB-C510A-R8N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C510A-R8N CAD Model

Description

The SAB-C510A-R8N is a microcontroller from Infineon Technologies, part of the C510 family of 8-bit microcontrollers. These microcontrollers are designed for a broad range of embedded control applications, offering a strong combination of performance, integrated peripherals, and cost-effectiveness. The C510A-R8N is well-suited for applications requiring real-time processing and efficient control capabilities.

Applications:

  • Industrial control systems: Programmable logic controllers (PLCs), motor control, and process automation.
  • Automotive electronics: Engine management, transmission control, and body electronics.
  • Consumer electronics: Home appliances, power tools, and remote controls.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Communication systems: Wireless communication devices, networking equipment, and data communication systems.

Features:

  • 8-bit architecture: Based on the industry-standard 8051 instruction set for ease of programming and compatibility.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Features UART, SPI, and potentially other interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital I/O ports: Provides general-purpose digital input/output pins for interfacing with external devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for energy-efficient operation.

Benefits:

  • Cost-effective solution: Provides a balance of performance and features at a competitive price.
  • Easy to program: The 8051 instruction set is widely known and supported by a variety of development tools.
  • High reliability: Designed for robust operation in harsh environments.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reduced system cost: Integration of key peripherals on-chip reduces the need for external components.

Additional Details:

The SAB-C510A-R8N typically operates at a specific clock frequency range to facilitate real-time control. It uses a standard voltage supply as common to the C500 family. The device is generally available in packages such as PLCC or QFP, which impact PCB design and assembly. Memory configurations and the number of I/O pins are variant-specific. Detailed timing specifications, encompassing instruction cycle times and interrupt latencies, are crucial for accurate real-time application development. Consulting the Infineon Technologies datasheet for the SAB-C510A-R8N ensures access to the most accurate and current specifications before system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess