EN
  • EN
  • DE

JP131HBC25RBL20

Part No JP131HBC25RBL20
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL SUPPORT J-HOOK BLACK BEAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Support, J-Hook
Opening Size 1.310" (33.27mm)
Mounting Type Beam Mount, Hammer On
Material Polyamide (PA66), Nylon 6/6; Steel
Color Black
Length 3.500" (88.90mm)
Width 1.200" (30.48mm)
Height 5.100" (129.54mm)
Features 360° Rotation, Slotted for Tak-Ty® Cable
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508216-JP131HBC25RBL20
Ultra Librarian 3D Model Ultra Librarian JP131HBC25RBL20 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Belden Inc.
STRAP 2 HOLE N20
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Heyco Products Corporation
HC 344 BLACK
Need more? Email Us
TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSH IN
Need more? Email Us
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess