EN
  • EN
  • DE
  • IT
Part No 7631
Manufacturer Keystone Electronics
Catalog Cable Supports and Fasteners
Description Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Keystone Electronics
Packaging Bulk
Type Clamp, P-Type
Opening Size 0.437" (11.10mm)
Mounting Type Fastener
Material Polyamide (PA66), Nylon 6/6
Color White
Width 0.375" (9.53mm)
Panel Hole Size 0.203" (5.16mm)
Material Thickness 0.050" (1.27mm)
Bundle Center to Mounting Center 0.525" (13.33mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9989
Win Source Part Number 1480847-7631
Ultra Librarian 3D Model Ultra Librarian 7631 CAD Model

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.2911
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess