EN
  • EN
  • DE

25-82092

Part No 25-82092
Manufacturer Belden Inc.
Catalog Cable Supports and Fasteners
Description STRAP 2 HOLE N20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1081401-25-82092
Ultra Librarian 3D Model Ultra Librarian 25-82092 CAD Model

Description

The 1081401-25-82092 is a cable support and fastener designed for managing cables and wires.

  • Category: Cables, Wires - Management - Cable Supports and Fasteners
  • Manufacturer: Belden Inc.
  • Package Quantity: 25 pieces
  • Packaging: Bulk
  • Product Status: Active

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.4929
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
CBL CLIP U-TYPE FIR TREE BLIND / Cable Clip, U-Type Natural Fir Tree, Blind Hole 0.187" (4.75mm)
Lowest to $0.2067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess