EN
  • EN
  • DE

LM4884MHX/NOPB

Part No LM4884MHX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 2.6W 20HTSSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.6W x 2 @ 3Ohm
Voltage - Supply 3V ~ 5.5V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-HTSSOP
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number LM4884
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4884MHX,LM4884MHX-ND
Standard Package 2,500
Win Source Part Number 1070147-LM4884MHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4884MHX/NOPB CAD Model

Description

The LM4884MHX/NOPB is a high-quality, dual audio power amplifier designed by Texas Instruments to provide a superior audio experience in portable applications. This integrated circuit is specifically engineered to deliver high-quality sound with minimal power consumption, making it an ideal choice for battery-powered devices such as mobile phones, tablets, and portable media players.

Key Features

  • Output Power: The LM4884MHX/NOPB is capable of delivering 250 mW per channel into an 8Ω load with a 5V power supply, ensuring loud and clear audio output for most portable audio needs.
  • Boomer® Audio Power Amplifier: As part of TI's Boomer series, this amplifier is designed for excellent sound quality with a minimal number of external components required.
  • Efficiency: The device features a high-efficiency Class AB output stage, providing an optimal balance between power efficiency and audio performance.
  • Shutdown Mode: An inherent low-power shutdown mode significantly reduces power consumption when the amplifier is not in use, thereby extending battery life in portable applications.
  • Surface-Mount Package: The LM4884MHX/NOPB comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The "NOPB" designation indicates that this component is free of lead and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications

The LM4884MHX/NOPB is versatile and can be implemented across various audio applications. Its primary use is in portable devices, but it can also be used in:

  • Personal digital assistants (PDAs)
  • Notebook and laptop computers
  • Portable speakers
  • Handheld gaming devices

Why Choose LM4884MHX/NOPB?

With its blend of power efficiency, compact design, and high-quality audio output, the LM4884MHX/NOPB stands out as a top-tier solution for designers looking to enhance the audio capabilities of their portable devices without compromising on space or battery life. Texas Instruments' commitment to quality and innovation ensures that the LM4884MHX/NOPB is a reliable and high-performing component for your audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess