EN
  • EN
  • DE
  • IT

HV9100-C0

Part No HV9100-C0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CABLE TIE BLACK 160LBS 1.204'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables
Estimated Pruduction Lead Time 3 Weeks
Features Cable Tie, Parallel Black 3.94" (100.00mm) 0.350" (8.89mm) 160 lbs (72.57 kg)
Manufacturer Panduit Corp
Series Hyper-V™ IN-LINE
Package 100 per Pkg
Mounting Free Hanging (In-Line)
Family Name HV9100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 07498378314, 298-21707, HV9100-C0-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920663-HV9100-C0
Ultra Librarian 3D Model Ultra Librarian HV9100-C0 CAD Model

Description

The HV9100-C0 is a Hyper-V™ IN-LINE cable tie from Panduit Corp.

  • Popularity: High
  • Application: Cables
  • Color: Parallel Black
  • Length: 3.94 inches (100.00mm)
  • Width: 0.350 inches (8.89mm)
  • Tensile Strength: 160 lbs (72.57 kg)
  • Mounting Method: Free Hanging (In-Line)
  • Package: 100

You May Also Be Interested in

HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
BEADED TIE NATURAL 6" / Beaded, Releasable Natural 1.75" (44.45mm) 0.060" (1.52mm)
Lowest to $0.1045
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLACK 50LBS 7.4" / Standard, Locking Black 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5736 $65.9640
275+ $0.4707 $129.4425
430+ $0.4561 $196.1230
590+ $0.4413 $260.3670
760+ $0.4266 $324.2160
1,015+ $0.3824 $388.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
In Stock: 800 pieces Factory Stock: 700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess