EN
  • EN
  • DE

HSTT05-CC

Part No HSTT05-CC
Manufacturer Panduit Corp
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.046" X 100' CLEAR / Heat Shrink Tubing, Flexible 0.046" (1.17mm) 2 to 1 Clear 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr Panduit Corp
Series HSTT
Package Reel
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 100.0' (30.5m)
Inner Diameter - Supplied 0.046" (1.17mm)
Inner Diameter - Recovered 0.023" (0.58mm)
Recovered Wall Thickness 0.016" (0.41mm)
Material Polyolefin (PO), Irradiated
Color Clear
Temperature Range - Operating -55°C ~ 135°C
Shrink Temperature 90°C
Base Product Number HSTT
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names HSTT05-CC-ND,298-13609
Standard Package 1
Win Source Part Number 1063559-HSTT05-CC
Ultra Librarian 3D Model Ultra Librarian HSTT05-CC CAD Model

Description

The Panduit Corp HSTT05-CC is a heat shrink tubing that is clear in color and comes in a reel package.

  • Color: Clear
  • Package: Reel
  • Material: Polyolefin (PO), irradiated
  • Flexibility: Flexible
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter - Supplied: 0.046" (1.17mm)
  • Inner Diameter - Recovered: 0.023" (0.58mm)
  • Recovered Wall Thickness: 0.016" (0.41mm)
  • Shrink Temperature: 90°C
  • Operating Temperature: -55°C to 135°C
  • MSL Level: Not applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985
  • Other Names: HSTT05-CC-ND, 298-13609

You May Also Be Interested in

TE Connectivity
HEATSHRNK0.472\
Lowest to $2.9105
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK TUBING 1=5M
Lowest to $2.2062
3M
HEATSHRINK 3/4 BK 6"PC
Lowest to $8.1231
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess