EN
  • EN
  • DE

A22NK-3RL-01DA-G021

Part No A22NK-3RL-01DA-G021
Manufacturer Omron
Catalog Keylock Switches
Description SWITCH KEYLCK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;2057;679;2170;600428;708;108;602346;1835;966;141;1948;5730;136;480;1885;600259;3746;5055;18;5346;23;3453;563;360;568;236;602277;1110;1715;68;4008;3473;1743;2299;2132;600350;450;5452;818;0;22234;49214;7461;10690;93419;48961;17489;13383;68421;14793;1019;400;6824;48949;13663;75563;75421;75324;75564;1012;64044;5476;36862;1462;13846;13847;107201;50553;31603;48929;63102;120780;104330;32868;120797;97191;2002;8773;15071;119747;61797;1049;110042;104255;104129;104256;104131;79089;79091;257;8621;1292;116366;98084;13844;76541;2003;69010;1999;14162;13661;13427;7366;95782;61796;51733;112589;54;6706;74467;10205;5422;21553;108708;75483;13849;60083;43755;93418;1293;13850;13851;13660;13854;5156;9185;13662;13852;1444;5041;65946;63066;1288;2210;13855;13853;62;61;3;804;1;17;0;4;1;202406;202416;202504;202514;202518;202525;228170;228180;228235;228244;228246;249047;267153;267211;789950;721221;294832;1;340379;340386;340397;340406;340464;340489;340494;340500;340502;340508;340509;405641;405652;405659;405707;405720;405731;405770;405796;405801;405804;405967;406576;406589;406606;1;2;3;4;5;6;7;8;9;10;11;12;1;376965;376967;376968;783248;789953;376969;789954;376970;783249;376971;376972;791935;376975;376976;783250;783251;376977;783275;381660;789960;789962;381663;381664;381667;381665;787728;783254;783255;381666;381669;381670;381672;783257;783260;783263;381671;382041;382042;382044;382054;382055;789966;792007;783264;783265;783267;791936;382056;789967;789968;792008;783268;783269;783271;783272;382058;382059;382061;428373;783273;787797;787798;783274;382050;382062;382064;382065;382066;382068;382069;382070;1;380410;380500;402131;68839;68840;140418;140420;156937;25157;236749;236750;255854;119756;119768;55049;167603;639767;167607;167608;167609;131539;201609;201614;201615;201619;227197;227200;227204;227205;247717;247719;247720;247722;247724;247726;247730;247731;266267;266275;266278;769191;72454;72469;72470;72471;86837;102532;142054;142062;183499;237750;256611;273617;85598;111460;1;20 V;28 V;35 V;42 V;50 V;110 V;115 V;120 V;125 V;230 V;240 V;250 V;400 V;500 V;600 V;12 V;14 V;20 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;50 V;110 V;125 V;230 V;250 V;500 V;1;347880;347940;347946;397991;416526;416527;40003;40005;40006;40007;40236;40517;121967;169505;169691;229328;1;312745;328696;328697;364480;364481;364482;396934;181474;195531;212387;212419;217028;217041;220956;220988;220991;255431;285921;298917;83430;114249;1;1;319471;322862;323230;333917;333922;793461;350796;350797;402831;402832;402836;689621;1;350796;350801;383396;402831;412237;1;383652;383775;411897;411921;1;333006;384842;384850;391482;391496;400555;405010;405023;792133;405098;406540;409132;421432;1;330019;330020;330026;330027;330029;330042;330048;330049;330050;330055;330056;433276;330057;330059;330060;768395;330063;330064;330073;330076;330077;330080;330081;330082;330083;330092;787599;330105;330108;330110;330115;330158;394148;787600;819861;394369;394413;788122;406875;406900;406901;406905;1;314189;314209;314222;342084;344604;359893;359915;359951;359957;359979;359997;360008;360065;363691;381739;389943;390057;639768;212561;212585;212617;192638;181555;181571;156425;156428;156430;156439;156454;139388;139395;139399;139404;139409;139428;114056;66985;38945;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22NK-3RL-01DA-G021 CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
SWITCH KEYLK 5POS SP5T 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS SP4T 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS 4PST 5A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess