EN
  • EN
  • DE

A3P1000-1FGG484M

Part No A3P1000-1FGG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 300 147456 484-BGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908915-A3P1000-1FGG484M
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG484M CAD Model

Description

Microchip Technology's A3P1000-1FGG484M FPGA

Microchip Technology's A3P1000-1FGG484M is a versatile and high-performance Field Programmable Gate Array (FPGA) that is part of the ProASIC3 series. This advanced integrated circuit is designed to meet the needs of a wide range of applications, from consumer electronics to industrial control systems. With its rich set of features, the A3P1000-1FGG484M provides designers with the flexibility to create complex designs while maintaining a low power footprint.

The A3P1000-1FGG484M FPGA is equipped with 1 million system gates, providing ample logic resources for sophisticated digital systems. The device operates at a core voltage of 1.5V and features 144 kbits of true dual-port SRAM, allowing for efficient data storage and retrieval. Additionally, it supports up to 144 user I/Os, giving designers the freedom to connect a wide array of peripherals and components.

One of the key advantages of the A3P1000-1FGG484M is its support for in-system programmability (ISP) through a standard non-volatile memory. This enables users to update their FPGA configuration without removing the chip from the system, significantly reducing downtime and enabling remote updates. Moreover, the device's live at power-up (LAPU) feature ensures that the FPGA is operational immediately after power-up, which is crucial for applications that require quick initialization times.

The A3P1000-1FGG484M comes in a fine-pitch 484-pin FBGA (Field Grid Array) package, which is suitable for space-constrained applications. Its high pin count and compact form factor make it an ideal choice for designs that require a high level of integration. Microchip Technology also offers comprehensive design tools and resources to support the development process, including software suites and development kits that help accelerate time-to-market for products using the A3P1000-1FGG484M FPGA.

In conclusion, the A3P1000-1FGG484M FPGA from Microchip Technology is a powerful and flexible solution for designers looking to create advanced digital systems. Its combination of high gate density, memory capacity, and user I/Os, along with in-system programmability and immediate operational capability, make it a top choice for a myriad of applications requiring reliable and efficient programmable logic.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4376 $168.4376
2+ $162.8229 $325.6458
3+ $145.9792 $437.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess