EN
  • EN
  • DE

PI6C49X0202WIE

Part No PI6C49X0202WIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:2 250MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PI6C49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 97
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930499-PI6C49X0202WIE
Ultra Librarian 3D Model Ultra Librarian PI6C49X0202WIE CAD Model

Description

Overview of PI6C49X0202WIE by Diodes Incorporated

The PI6C49X0202WIE is a high-performance, precision clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This clock buffer is part of Diodes Incorporated's broad portfolio of timing and frequency control products, which are known for their reliability and performance.

Key Features

  • Multiple Outputs: The device features two low-skew, low-jitter clock outputs which are essential for maintaining signal integrity in high-speed digital circuits.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various applications.
  • Advanced Technology: Manufactured with advanced semiconductor technology, it ensures minimal power consumption and heat generation.
  • Small Package: The PI6C49X0202WIE comes in a space-saving package, ideal for compact PCB layouts.
  • High Reliability: As with all Diodes Incorporated products, this clock buffer is built to high-quality standards, ensuring dependable performance in critical applications.

Applications

The PI6C49X0202WIE is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Data storage systems and servers
  • High-performance computing
  • Telecommunications infrastructure
  • Industrial control systems

Product Specifications

The PI6C49X0202WIE is designed to be a plug-and-play solution for system designers looking for a reliable clock distribution network. Its specifications include:

  • Supply Voltage: Specified over a range to accommodate various system power rails.
  • Output Type: LVCMOS, which is compatible with most digital systems.
  • Temperature Range: Specified for industrial temperature ranges, ensuring operation in harsh environments.

Diodes Incorporated's PI6C49X0202WIE is an excellent choice for system designers who require a high-quality, flexible clock buffer solution. Its performance and reliability are in line with the exceptional standards that customers have come to expect from Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0717 $51.7925
59+ $1.6999 $100.2941
92+ $1.6468 $151.5056
126+ $1.5936 $200.7936
163+ $1.5405 $251.1015
218+ $1.3812 $301.1016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess