EN
  • EN
  • DE

CCSSTR3036-X

Part No CCSSTR3036-X
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLEAT NATURAL SS TR / Cable Clamp, Cleat Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series CCS
Package Bulk
Type Clamp, Cleat
Type Attributes Adjustable
Material Stainless Steel (SS)
Color Natural
Length 4.130" (104.90mm)
Width 2.480" (62.99mm)
Height 3.940" (100.08mm)
Base Product Number CCSSTR
MSL Level Not Applicable
ECCN EAR99
HTSUS 7326.90.8688
Other Names 298-CCSSTR3036-X,-3255-CCSSTR3036-X
Standard Package 10
Win Source Part Number 1134206-CCSSTR3036-X
Ultra Librarian 3D Model Ultra Librarian CCSSTR3036-X CAD Model

Description

The CCSSTR3036-X is a cable support and fastener clamp/cleat manufactured by Panduit Corp.

  • Series: CCS
  • Material: Stainless steel (SS)
  • Adjustable: Yes
  • Length: 4.130" (104.90mm)
  • Height: 3.940" (100.08mm)
  • Width: 2.480" (62.99mm)
  • Part Number: 1134206
  • Suitable for: Cables, wires - management>cable supports and fasteners

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.4929
Essentra Components
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess