The TQ2-12V ATQ203 is a compact, low-signal relay manufactured by Panasonic. This relay is designed for telecommunications, measurement, and control equipment, offering high sensitivity and reliable switching performance in a small package. It is well-suited for applications where space is limited and low power consumption is critical.
Applications:
- Telecommunications equipment
- Measurement equipment
- Control equipment
- Security systems
- Medical equipment
Features:
- Compact size
- High sensitivity
- Low power consumption
- High switching capacity
- Sealed construction
- Surface mount technology (SMT)
Benefits:
- Space-saving design: The compact size allows for integration into space-constrained applications.
- Reduced power consumption: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
- Reliable switching: Provides reliable switching performance, ensuring proper operation of the connected circuits.
- Protection from harsh environments: The sealed construction protects the relay from dust, moisture, and other contaminants.
- Easy integration: The SMT packaging allows for easy integration into automated assembly lines.
Technical Specifications:
The TQ2-12V ATQ203 operates with a 12VDC coil voltage. It features a contact rating that specifies the maximum voltage and current that the relay can switch. Key performance parameters include coil resistance, operate time, release time, and insulation resistance. The specific values for these parameters can be found in the Panasonic TQ2-12V ATQ203 datasheet.
The relay uses a bifurcated contact design, which enhances contact reliability and reduces contact bounce. The sealed construction provides protection from harsh environments, ensuring reliable operation in demanding applications. The SMT packaging allows for easy integration into automated assembly lines.