EN
  • EN
  • DE

JM3851000205BCB

Part No JM3851000205BCB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029274-JM3851000205BCB
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM3851000205BCB CAD Model

Description

The JM3851000205BCB is a microcircuit manufactured to military specifications. The 'JM38510' prefix indicates a Joint Army-Navy (JAN) qualified integrated circuit, ensuring it meets rigorous performance and reliability standards. The '000205' portion is a specific identifying number, and the 'BCB' suffix likely denotes the package type and temperature range. Because it is a military grade part, specific details often require access to restricted databases or datasheets.

Applications

  • Military Systems: Utilized in various military applications such as communication systems, radar, and avionics.
  • Aerospace Applications: Employed in satellites, spacecraft, and other aerospace systems.
  • High-Reliability Equipment: Used in critical industrial equipment requiring high levels of reliability.
  • Harsh Environment Applications: Deployed in environments with extreme temperatures, vibration, or radiation.

Features

  • Military Standard: Manufactured to meet stringent military specifications (MIL-STD).
  • High Reliability: Designed for long-term reliable performance.
  • Extended Temperature Range: Operates over a wide temperature range.
  • Radiation Hardened: May be radiation-hardened for space applications.
  • Specific Function: The specific function would be determined by the '000205' code.

Benefits

  • Guaranteed Performance: Provides guaranteed performance under harsh conditions.
  • Long Lifespan: Designed for long-term reliable operation.
  • Traceability: Full traceability to the original manufacturer.

Additional Details

Due to the proprietary nature of military-grade components, detailed specifications are often restricted. The datasheet for JM3851000205BCB would contain information about the component's function, electrical characteristics, and package details. Proper handling and installation are crucial for ensuring reliable operation. Consult the manufacturer's guidelines for soldering and other assembly procedures. ESD precautions must be observed. It's important to verify the specific functionality of the '000205' part to fully understand its capabilities. Additional qualification testing may be required depending on the application.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Leshan Radio
Lowest to $0.0222
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess