EN
  • EN
  • DE

XCV600-4BGG560I

Part No XCV600-4BGG560I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx 560BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 661111
RoHS Compliant
Win Source Part Number 999630-XCV600-4BGG560I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV600-4BGG560I CAD Model

Description

The XCV600-4BGG560I is a Virtex series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for high-performance, high-density programmable logic applications. It provides a flexible and powerful platform for implementing a wide range of digital circuits and systems.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications: Wireless base stations, signal processing equipment.
  • Data Centers: High-performance computing, data acceleration.
  • Image and Video Processing: Video encoding/decoding, image analysis.
  • Industrial Automation: Motor control, robotics, machine vision.

Features:

  • High Logic Density: Provides a large number of logic cells for complex designs.
  • Programmable Interconnect: Flexible routing architecture for optimized performance.
  • On-Chip Memory: Embedded memory blocks for data storage and processing.
  • High-Speed I/O: Supports various high-speed interfaces for data communication.
  • Advanced Packaging: BGG560 package for improved thermal performance and signal integrity.

Benefits:

  • Flexibility: Can be reconfigured to implement different functionalities.
  • Performance: High-speed operation for demanding applications.
  • Integration: Combines logic, memory, and I/O in a single device.
  • Time-to-Market: Reduces development time compared to custom ASIC designs.
  • Cost-Effectiveness: Optimized for cost-sensitive applications.

Additional Details:

The XCV600-4BGG560I operates with a specific voltage level, typically 3.3V or lower, to minimize power consumption. The operating temperature range is usually industrial grade, from -40°C to +85°C. It features a high pin count in the BGG560 package which facilitates numerous I/O connections, enabling integration with a broad spectrum of peripheral devices and external memory. This FPGA includes dedicated resources for implementing complex functions like digital signal processing (DSP) and embedded processing, further extending its range of applications.

The Virtex family is known for its robust architecture that allows for efficient implementation of complex algorithms and protocols. Xilinx provides a comprehensive suite of development tools including synthesis, place-and-route, and simulation software to aid in the design and verification process. These tools are essential for mapping a design onto the FPGA fabric and ensuring it meets the performance and timing requirements of the application.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess