EN
  • EN
  • DE

TP2-24V-H29

Part No TP2-24V-H29
Manufacturer Panasonic
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100687-TP2-24V-H29
Categories OEM Parts(T-Z)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP2-24V-H29 CAD Model

Description

The TP2-24V-H29 is a compact power relay manufactured by Panasonic. It is designed for various applications requiring reliable switching of electrical circuits, particularly in industrial control systems and automation equipment. The relay features a 24V DC coil voltage and is known for its high contact rating and durability.

Applications:

  • Industrial Control Systems: Used for switching control signals in manufacturing and process automation.
  • Automation Equipment: Integrated into automated machinery for controlling motors, valves, and other actuators.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling fans, compressors, and dampers.
  • Power Supplies: Used in power supplies for switching different voltage levels or loads.
  • Lighting Control: Incorporated in lighting systems to control lighting circuits.

Features:

  • 24V DC Coil Voltage: Operates with a standard 24V DC supply, common in industrial environments.
  • High Contact Rating: Capable of switching substantial current and voltage loads.
  • Compact Size: Allows for easy integration into space-constrained control panels and equipment.
  • High Reliability: Designed for long-term performance and minimal maintenance.
  • Quick Response Time: Enables rapid switching of circuits, crucial for real-time control applications.
  • Various Mounting Options: Can be mounted on DIN rails or PCBs, offering flexibility in installation.

Benefits:

  • Reliable Switching: Ensures consistent and dependable operation in critical applications.
  • Space Saving: Compact design allows for higher density mounting in control cabinets.
  • Easy Integration: Standard voltage and mounting options simplify installation and setup.
  • Long Service Life: Durable construction minimizes downtime and maintenance costs.
  • Improved System Performance: Fast response time enhances the responsiveness of controlled systems.

The TP2-24V-H29 is specifically designed to withstand the demands of industrial environments, providing stable performance even under harsh conditions. The high contact rating makes it suitable for switching inductive loads, such as motors and solenoids. The relay's robust construction ensures a long service life, reducing the need for frequent replacements. Its quick response time contributes to precise and efficient control in automation systems. Panasonic relays are known for their quality and reliability, making the TP2-24V-H29 a trusted component in various industrial applications.

Technical Specifications (Example):

  • Coil Voltage: 24V DC
  • Contact Arrangement: SPDT (Single Pole Double Throw)
  • Contact Rating: 5A @ 250V AC / 5A @ 30V DC
  • Operating Temperature Range: -40°C to +70°C
  • Mounting: DIN Rail or PCB

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess