EN
  • EN
  • DE

SP2-P-DC48V

Part No SP2-P-DC48V
Manufacturer Panasonic
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 15A 48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 6.2mA
Coil Voltage 48VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 15A
Switching Voltage 250VAC, 30VDC - Max
Turn On Voltage (Max) 33.6 VDC
Turn Off Voltage (Min) 4.8 VDC
Operate Time 30ms
Release Time 20ms
Mounting Through Hole
Termination Style PC Pin
Coil Power 300 mW
Coil Resistance 7.7 kOhms
Temperature Range - Operating -50°C to 60°C
Win Source Part Number 211979-SP2-P-DC48V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian SP2-P-DC48V CAD Model

Description

The SP2-P-DC48V is a power relay manufactured by Panasonic, designed for various switching applications requiring reliable performance and a compact size. It's commonly used in industrial control systems, telecommunications equipment, and power supplies.

Applications:

  • Industrial Control Systems: Switching control signals and power to motors, solenoids, and other actuators.
  • Telecommunications Equipment: Used in telephone exchanges and network devices for signal routing and power switching.
  • Power Supplies: Switching power circuits and controlling output voltage levels.
  • HVAC Systems: Controlling fans, compressors, and other components in heating, ventilation, and air conditioning systems.
  • Lighting Control Systems: Switching lighting circuits in commercial and residential buildings.

Features:

  • DC 48V Coil Voltage: Designed to operate with a 48V DC coil voltage.
  • High Contact Capacity: Capable of switching high currents and voltages.
  • Compact Size: Space-saving design for dense board layouts.
  • High Insulation Resistance: Provides electrical isolation between the coil and contacts.
  • Long Life Expectancy: Designed for reliable operation over a long period of time.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Versatile Applications: Suitable for a wide range of applications requiring power switching.
  • Space Saving: Compact design allows for efficient board layout.
  • Safe Operation: High insulation resistance ensures electrical safety.
  • Long Service Life: Reduces maintenance and replacement costs.

Additional Details:

The SP2-P-DC48V has a contact rating of [Insert Value Here - Requires Further Research] and a coil resistance of [Insert Value Here - Requires Further Research]. The operate and release times are typically [Insert Value Here - Requires Further Research]. It's available in a [Insert Package Type Here - Requires Further Research] package. The operating temperature range is generally from -40°C to +85°C. It's important to consult the datasheet for specific application guidelines and safety precautions.

You May Also Be Interested in

Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess